location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HBM-446W fridge-freezer Freestanding 140 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HBM-446W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HBM-446W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8056736880289
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:55:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HBM-446W fridge-freezer Freestanding 140 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 140 L
  • - 89 L LED Fridge interior light
  • - 51 L Bottom-placed 4* 2.5 kg/24h
  • - 193 kWh 42 dB
More>>>
Short summary description Haier HBM-446W fridge-freezer Freestanding 140 L White:
This short summary of the Haier HBM-446W fridge-freezer Freestanding 140 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HBM-446W, 140 L, 42 dB, 2.5 kg/24h, White

Long summary description Haier HBM-446W fridge-freezer Freestanding 140 L White:
This is an auto-generated long summary of Haier HBM-446W fridge-freezer Freestanding 140 L White based on the first three specs of the first five spec groups.

Haier HBM-446W. Total net capacity: 140 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 89 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 51 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 193 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Control type
Rotary
Built-in display *
No
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
140 L
Climate class *
N
Noise level *
42 dB
Fridge
Fridge net capacity *
89 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
No
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge door balconies
3
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
51 L
Freezer
Freezing capacity *
2.5 kg/24h
Star rating *
4*
No Frost (freezer) *
No
Automatic defrost (freezer)
No
Freezer number of shelves/baskets *
3
Fresh zone
Fresh zone compartment *
No
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
193 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power source
Electric
Weight & dimensions
Width *
480 mm
Depth *
530 mm
Height *
1450 mm
Weight *
40 kg
Packaging data
Package width
510 mm
Package depth
560 mm
Package height
1513 mm
Package weight
44 kg