Long product name Haier DVD50 DVD/Blu-Ray player DVD player Black
:
DVD50 - CD, CD-R, CD-RW, DVD-R, DVD-RW, JPEG, Progressive Scan
The long product name of Haier DVD50 DVD/Blu-Ray player DVD player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD50 - CD, CD-R, CD-RW, DVD-R, DVD-RW, JPEG, Progressive Scan
More>>>
Haier DVD50 DVD/Blu-Ray player DVD player Black:
The official description of Haier DVD50 DVD/Blu-Ray player DVD player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Make the most out of your home entertainment center with a DVD player that is compatible with CD, CD-R, CD-RW, DVD-R, DVD-RW, JPEG
- Progressive Scan.
- Full Function Remote.
- Parental Lock.
Short summary description Haier DVD50 DVD/Blu-Ray player DVD player Black:
This short summary of the Haier DVD50 DVD/Blu-Ray player DVD player Black data-sheet is auto-generated and uses the product title and the first six key specs.
Haier DVD50, 229 mm, 203 mm, 25.4 mm, 1.36 kg, DVD, VCD, CD, CD-R, CD-RW, DVD-R, DVD-RW
Long summary description Haier DVD50 DVD/Blu-Ray player DVD player Black:
This is an auto-generated long summary of Haier DVD50 DVD/Blu-Ray player DVD player Black based on the first three specs of the first five spec groups.
Haier DVD50. Width: 229 mm, Depth: 203 mm, Height: 25.4 mm. Playback formats: DVD, VCD, CD, CD-R, CD-RW, DVD-R, DVD-RW