location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier C2FE636COJ fridge-freezer Freestanding 352 L Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2FE636COJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2FE636COJ
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:13:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Haier C2FE636COJ fridge-freezer Freestanding 352 L Orange:
This short summary of the Haier C2FE636COJ fridge-freezer Freestanding 352 L Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Haier C2FE636COJ, 352 L, No Frost (fridge), SN-T, 11 kg/24h, Fresh zone compartment, Orange

Long summary description Haier C2FE636COJ fridge-freezer Freestanding 352 L Orange:
This is an auto-generated long summary of Haier C2FE636COJ fridge-freezer Freestanding 352 L Orange based on the first three specs of the first five spec groups.

Haier C2FE636COJ. Total net capacity: 352 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 248 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 104 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 353 kWh. Product colour: Orange

Design
Appliance placement *
Freestanding
Product colour *
Orange
Door hinge
Right
Reversible doors
Yes
Built-in display *
Yes
Display type
LED
Number of compressors
1
Performance
Total net capacity *
352 L
Climate class *
SN-T
Noise level *
42 dB
Holiday function
Yes
Fridge
Fridge net capacity *
248 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
3
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
104 L
Freezing capacity *
11 kg/24h
Freezer
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Fresh zone compartment net capacity
47 L
Ergonomics
Door open alarm
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
353 kWh
AC input voltage
220 - 240 V
AC input frequency
55 Hz
Weight & dimensions
Width *
595 mm
Depth *
672 mm
Height *
1905 mm
Weight *
84 kg
Packaging data
Package width
640 mm
Package depth
730 mm
Package height
1940 mm
Package weight
86 kg