location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1FE635CSJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1FE635CSJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8030509010455
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:34:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 347 L
  • - 248 L No Frost (fridge) Fridge interior light
  • - 99 L Bottom-placed 12 kg/24h
  • - 348 kWh 42 dB
More>>>
Short summary description Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver:
This short summary of the Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Haier A1FE635CSJ, 347 L, No Frost (fridge), SN-T, 42 dB, 12 kg/24h, Silver

Long summary description Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver:
This is an auto-generated long summary of Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver based on the first three specs of the first five spec groups.

Haier A1FE635CSJ. Total net capacity: 347 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 248 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 348 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Reversible doors
Yes
Built-in display *
Yes
Display type
LED
Shelves material
Tempered glass
Performance
Total net capacity *
347 L
Climate class *
SN-T
Noise level *
42 dB
Holiday function
Yes
Fridge
Fridge net capacity *
248 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
99 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
13 h
Freezer number of shelves/baskets *
2
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
348 kWh
Connected load
120 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
595 mm
Depth *
762 mm
Height *
1900 mm
Weight *
90 kg
Packaging data
Package width
663 mm
Package depth
741 mm
Package height
2000 mm
Package weight
100 kg
Brand Image Product code Product Stock Price from
Haier CFE633CSE fridge-freezer Freestanding 310 L Silver Haier CFE633CSE fridge-freezer Freestanding 310 L Silver
(show image)
CFE633CSE CFE633CSE 0.00
(excl. VAT)
0 (incl. VAT)