Haier logo

Haier C4F640CCGU1 Freestanding 400 L Beige

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4611
Info modified on:
08 Jan 2024, 02:13:12
Short summary description Haier C4F640CCGU1 Freestanding 400 L Beige:

Haier C4F640CCGU1, 400 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Beige

Long summary description Haier C4F640CCGU1 Freestanding 400 L Beige:

Haier C4F640CCGU1. Total net capacity: 400 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 285 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 115 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Product colour: Beige

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.