Long product name Hahnel 1000 771.0 camera kit
:
Inspire Wireless LiveView Remote Control for Nikon DSLR
The long product name of Hahnel 1000 771.0 camera kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Inspire Wireless LiveView Remote Control for Nikon DSLR
More>>>
Short summary description Hahnel 1000 771.0 camera kit:
This short summary of the Hahnel 1000 771.0 camera kit data-sheet is auto-generated and uses the product title and the first six key specs.
Hahnel 1000 771.0, Nikon D7000/D5000/D3100/D700/D300/D300s/D200/D100 Nikon D90/D80/D70s/D3s /..., Black, 60 m
Long summary description Hahnel 1000 771.0 camera kit:
This is an auto-generated long summary of Hahnel 1000 771.0 camera kit based on the first three specs of the first five spec groups.
Hahnel 1000 771.0. Compatibility: Nikon D7000/D5000/D3100/D700/D300/D300s/D200/D100 Nikon D90/D80/D70s/D3s /..., Product colour: Black, Maximum operating distance: 60 m