Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hahnel 1000 196.9 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hahnel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 196.9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000 196.9
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hahnel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3498
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Nov 2017 00:19:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Hahnel 1000 196.9 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery :
The short editorial description of Hahnel 1000 196.9 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery

HL-CA82 for Casio Digital Cameras
More>>>
Short summary description Hahnel 1000 196.9 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery:
This short summary of the Hahnel 1000 196.9 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Hahnel 1000 196.9, 720 mAh, Lithium-Ion (Li-Ion), 3.7 V, Black
Long summary description Hahnel 1000 196.9 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery :

Hahnel 1000 196.9. Battery capacity: 720 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V, Colour of product: Black

This is an auto-generated long summary of Hahnel 1000 196.9 Lithium-Ion (Li-Ion) 720mAh 3.7V rechargeable battery based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.