Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hahnel 1000 171.4 Lithium-Ion (Li-Ion) 2240mAh 7.2V rechargeable battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hahnel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 171.4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000 171.4 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5099113401717
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hahnel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9620
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Nov 2017 00:19:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Hahnel 1000 171.4 Lithium-Ion (Li-Ion) 2240mAh 7.2V rechargeable battery :
The short editorial description of Hahnel 1000 171.4 Lithium-Ion (Li-Ion) 2240mAh 7.2V rechargeable battery

HL-G260 for Panasonic Camcorders
More>>>
Short summary description Hahnel 1000 171.4 Lithium-Ion (Li-Ion) 2240mAh 7.2V rechargeable battery:
This short summary of the Hahnel 1000 171.4 Lithium-Ion (Li-Ion) 2240mAh 7.2V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Hahnel 1000 171.4, 2240 mAh, Lithium-Ion (Li-Ion), 7.2 V, Black
Long summary description Hahnel 1000 171.4 Lithium-Ion (Li-Ion) 2240mAh 7.2V rechargeable battery :

Hahnel 1000 171.4. Battery capacity: 2240 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 7.2 V, Colour of product: Black

This is an auto-generated long summary of Hahnel 1000 171.4 Lithium-Ion (Li-Ion) 2240mAh 7.2V rechargeable battery based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Panasonic

Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640mAh 7.2V rechargeable battery
(show image)
VW-VBG260E-K VW-VBG260E-K Lithium-ion Camcorder Battery EUR 109,22
(excl. VAT)
EUR 132,16 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)