Hahnel HLX-F125 Extreme Battery (NP-T125) Lithium-Ion (Li-Ion) 1370 mAh

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331
Info modified on:
30 Mar 2023, 11:01:05
Bullet Points Hahnel HLX-F125 Extreme Battery (NP-T125) Lithium-Ion (Li-Ion) 1370 mAh:
  • - INCREASED ultra-high capacity
  • - EXTRA durability in extreme conditions
  • - Long lasting due to higher capacity
  • - High quality Li-ion cells
  • - High energy density ratio
  • - Good voltage stability
  • - Capable of more than 500 charge/discharge cycles
  • - 3m drop proof
  • - Shock absorbing construction
Long product name Hahnel HLX-F125 Extreme Battery (NP-T125) Lithium-Ion (Li-Ion) 1370 mAh:

1370mAh, 10.8V, 14.8Wh, Replacement for NP-T125

Short summary description Hahnel HLX-F125 Extreme Battery (NP-T125) Lithium-Ion (Li-Ion) 1370 mAh:

Hahnel HLX-F125 Extreme Battery (NP-T125), Fujifilm, 1370 mAh, 10.8 V, Lithium-Ion (Li-Ion)

Long summary description Hahnel HLX-F125 Extreme Battery (NP-T125) Lithium-Ion (Li-Ion) 1370 mAh:

Hahnel HLX-F125 Extreme Battery (NP-T125). Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1370 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.