location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hagor PLD 900-1600 165.1 cm (65") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hagor Check ‘Hagor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLD 900-1600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4251
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250058542519
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hagor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hagor PLD 900-1600 165.1 cm (65") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 60 kg Black
  • - Maximum screen size: 165.1 cm (65")
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Height adjustment Cable management
  • - Housing material: Metal
More>>>
Short summary description Hagor PLD 900-1600 165.1 cm (65") Black:
This short summary of the Hagor PLD 900-1600 165.1 cm (65") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hagor PLD 900-1600, 60 kg, 165.1 cm (65"), 75 x 75 mm, 100 x 100 mm, 900 - 1600 mm, -5 - 30°

Long summary description Hagor PLD 900-1600 165.1 cm (65") Black:
This is an auto-generated long summary of Hagor PLD 900-1600 165.1 cm (65") Black based on the first three specs of the first five spec groups.

Hagor PLD 900-1600. Maximum weight capacity: 60 kg, Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 900 - 1600 mm, Tilt angle range: -5 - 30°. Product colour: Black