location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hagor Check ‘Hagor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile-Lift Pro Touch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1531
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250058515315
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hagor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 140 kg Silver
  • - Maximum screen size: 2.08 m (82")
  • - Mounting type: Floor
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 800 x 600 mm
  • - Height adjustment
Long product name Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver :
The long product name of Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42-82 "/ 107-208 cm, 0-90 °, max 140 kg, 1145-1645 mm
More>>>
Short summary description Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver:
This short summary of the Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hagor Mobile-Lift Pro Touch, 140 kg, 106.7 cm (42"), 2.08 m (82"), 400 x 400 mm, 800 x 600 mm, 1145 - 1645 mm

Long summary description Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver:
This is an auto-generated long summary of Hagor Mobile-Lift Pro Touch 2.08 m (82") Silver based on the first three specs of the first five spec groups.

Hagor Mobile-Lift Pro Touch. Maximum weight capacity: 140 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.08 m (82"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment range: 1145 - 1645 mm, Tilt angle range: 0 - 90°. Product colour: Silver. Remotely operated

Country Distributor
Deutschland 1 distributor(s)