GVS Security GV7208GSH digital video recorder (DVR) Black
Bullet Points GVS Security GV7208GSH digital video recorder (DVR) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1920 x 1080 pixels Channels quantity: 8 channels
- - 30 fps
- - Ethernet LAN
- - HDD interface: Serial ATA 6 TB
- - Black
More>>>
Short summary description GVS Security GV7208GSH digital video recorder (DVR) Black:
This short summary of the GVS Security GV7208GSH digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.
GVS Security GV7208GSH, Black, 1920 x 1080 pixels, H.264, H.264+, 1920×1080, 1280×1024, 1280×720, 1024×768, 8 channels, 30 fps
Long summary description GVS Security GV7208GSH digital video recorder (DVR) Black:
This is an auto-generated long summary of GVS Security GV7208GSH digital video recorder (DVR) Black based on the first three specs of the first five spec groups.
GVS Security GV7208GSH. Product colour: Black, Maximum video resolution: 1920 x 1080 pixels, Video compression formats: H.264, H.264+. Ethernet interface type: Fast Ethernet, Supported network protocols: TCP/IP, PPPOE, DHCP, DNS, DDNS, NTP, SADP, SMTP, SNMP, NFS, ISCSI, UPNP, HTTP, HTTPS. HDD interface: Serial ATA, Maximum HDD capacity: 6 TB. Power consumption (typical): 20 W. Display resolution: 1920 x 1080 pixels, Display frame rate: 30 fps