Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Guzzanti GZ17DD wine cooler Thermoelectric wine cooler Freestanding Black 18 bottle(s) C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Guzzanti
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ17DD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ17DD
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050370006534
Category
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGuzzanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2063
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 23 Oct 2019 15:31:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Guzzanti GZ17DD wine cooler Thermoelectric wine cooler Freestanding Black 18 bottle(s) C :
The short editorial description of Guzzanti GZ17DD wine cooler Thermoelectric wine cooler Freestanding Black 18 bottle(s) C

33dB, C, 0.50kWh/24h, 16kg
More>>>
Short summary description Guzzanti GZ17DD wine cooler Thermoelectric wine cooler Freestanding Black 18 bottle(s) C:
This short summary of the Guzzanti GZ17DD wine cooler Thermoelectric wine cooler Freestanding Black 18 bottle(s) C data-sheet is auto-generated and uses the product title and the first six key specs.

Guzzanti GZ17DD, Thermoelectric wine cooler, Freestanding, 18 bottle(s), 130 W, Interior light, Black

Long summary description Guzzanti GZ17DD wine cooler Thermoelectric wine cooler Freestanding Black 18 bottle(s) C:
This is an auto-generated long summary of Guzzanti GZ17DD wine cooler Thermoelectric wine cooler Freestanding Black 18 bottle(s) C based on the first three specs of the first five spec groups.

Guzzanti GZ17DD. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 18 bottle(s), Product type: Thermoelectric wine cooler, Temperature range (zone 1): 8 - 18 °C. Energy efficiency class: C, Annual energy consumption: 185 kWh, Connected load: 130 W. Display type: LED. Width: 345 mm, Depth: 508 mm, Height: 645 mm