location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GUESS GUFLHP5CMB mobile phone case 10.2 cm (4") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GUESS Check ‘GUESS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GUFLHP5CMB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GUFLHP5CMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700740308974
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GUESS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:35:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GUESS GUFLHP5CMB mobile phone case 10.2 cm (4") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 10.2 cm (4") Apple
  • - Faux leather
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant, Splash proof
More>>>
Short summary description GUESS GUFLHP5CMB mobile phone case 10.2 cm (4") Folio Black:
This short summary of the GUESS GUFLHP5CMB mobile phone case 10.2 cm (4") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

GUESS GUFLHP5CMB, Folio, Apple, iPhone 5/5s, 10.2 cm (4"), Black

Long summary description GUESS GUFLHP5CMB mobile phone case 10.2 cm (4") Folio Black:
This is an auto-generated long summary of GUESS GUFLHP5CMB mobile phone case 10.2 cm (4") Folio Black based on the first three specs of the first five spec groups.

GUESS GUFLHP5CMB. Case type: Folio, Brand compatibility: Apple, Compatibility: iPhone 5/5s, Maximum screen size: 10.2 cm (4"), Surface coloration: Pattern, Product colour: Black

Brand Image Product code Product Stock Price from
GUESS

GUESS iPhone 6/6S Cover Leopard
(show image)
GUHCP6SPCH iPhone 6/6S Cover Leopard 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS iPhone 6/6S Cover Phyton
(show image)
GUHCP6PYBK iPhone 6/6S Cover Phyton 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLBKP6SAC mobile phone case 11.9 cm (4.7") Folio Beige
(show image)
GUFLBKP6SAC GUFLBKP6SAC 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLBKP6SAB mobile phone case 11.9 cm (4.7") Folio Black
(show image)
GUFLBKP6SAB GUFLBKP6SAB 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLBKP6LCRB mobile phone case 14 cm (5.5") Folio Beige
(show image)
GUFLBKP6LCRB GUFLBKP6LCRB 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLBKP6CRB mobile phone case 11.9 cm (4.7") Folio Beige
(show image)
GUFLBKP6CRB GUFLBKP6CRB 0.00
(excl. VAT)
0 (incl. VAT)
GUESS

GUESS GUFLHP5CRB mobile phone case 10.2 cm (4") Folio Beige
(show image)
GUFLHP5CRB GUFLHP5CRB 0.00
(excl. VAT)
0 (incl. VAT)