Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig VISION37683 81.3 cm (32") Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VISION37683
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VISION376830
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGrundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4178
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 18 Feb 2020 10:35:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Grundig VISION37683 81.3 cm (32") Full HD White:
This short summary of the Grundig VISION37683 81.3 cm (32") Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig VISION37683, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD, White

Long summary description Grundig VISION37683 81.3 cm (32") Full HD White:
This is an auto-generated long summary of Grundig VISION37683 81.3 cm (32") Full HD White based on the first three specs of the first five spec groups.

Grundig VISION37683. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Aspect ratio: 16:9. Weight: 11.8 kg. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details