location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 40GFB6725 101.6 cm (40") Full HD Smart TV Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40GFB6725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDT000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013833022107
Category: Hospitality TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 40GFB6725 101.6 cm (40") Full HD Smart TV Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - VESA mounting 200 x 200 mm
  • - 46.1 W
More>>>
Short summary description Grundig 40GFB6725 101.6 cm (40") Full HD Smart TV Black 20 W:
This short summary of the Grundig 40GFB6725 101.6 cm (40") Full HD Smart TV Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 40GFB6725, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 40GFB6725 101.6 cm (40") Full HD Smart TV Black 20 W:
This is an auto-generated long summary of Grundig 40GFB6725 101.6 cm (40") Full HD Smart TV Black 20 W based on the first three specs of the first five spec groups.

Grundig 40GFB6725. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. RMS rated power: 20 W, Audio decoders: DTS TruSurround. Power consumption (typical): 46.1 W, Power consumption (standby): 0.4 W. Width (with stand): 921 mm, Depth (with stand): 178 mm, Height (with stand): 592 mm

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology
PPR (Picture Perfection Rate) 800 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
102 cm
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
Electronic Programme Guide (EPG)
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Digital audio optical out
1
PC in (D-Sub)
No
SCART ports quantity
1
PC Audio in
Yes
Common interface (CI)
No
Ports & interfaces
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
DTS TruSurround
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Power
Power consumption (typical) *
46.1 W
Power consumption (standby)
0.4 W
Weight & dimensions
Width (with stand)
921 mm
Depth (with stand)
178 mm
Height (with stand)
592 mm
Weight (with stand)
10.5 kg
Width (without stand)
921 mm
Depth (without stand)
79 mm
Height (without stand)
552 mm
Weight (without stand)
7.65 kg
Other features
3D
No
Channels quantity (analog signal)
100
Channels quantity (DVB-S2)
6000
Channels quantity (DVB-T)
1000
Channels quantity (DVB-C)
1000
Built-in speaker(s)
Yes
Annual energy consumption
67 kWh
Energy efficiency class (old)
A+
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2