location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig MUSIC80L radio Portable Analog Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MUSIC80L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUSIC80L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013833844716
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2022 09:52:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig MUSIC80L radio Portable Analog Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Analog 1.2 W Black
  • - FM, LW, MW
  • - Built-in speaker(s)
  • - AUX in DC-in jack
More>>>
Short summary description Grundig MUSIC80L radio Portable Analog Black:
This short summary of the Grundig MUSIC80L radio Portable Analog Black data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig MUSIC80L, Portable, Analog, FM, LW, MW, 1.2 W, 3.5 mm, Black

Long summary description Grundig MUSIC80L radio Portable Analog Black:
This is an auto-generated long summary of Grundig MUSIC80L radio Portable Analog Black based on the first three specs of the first five spec groups.

Grundig MUSIC80L. Radio type: Portable, Tuner type: Analog, Supported radio bands: FM, LW, MW. RMS rated power: 1.2 W. Headphone connectivity: 3.5 mm. Product colour: Black. Battery type: D, Battery voltage: 1.5 V

Radio
Radio type *
Portable
Tuner type *
Analog
Supported radio bands *
FM, LW, MW
Radio Data System (RDS)
Yes
Audio
RMS rated power *
1.2 W
Loudspeakers
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Display
Built-in display *
No
Ports & interfaces
Headphone outputs
1
Headphone connectivity
3.5 mm
AUX in
Yes
DC-in jack
Yes
Features
Product colour *
Black
FM antenna
Yes
MP3 playback *
No
On/off switch
Yes
Integrated antenna
Yes
Battery
Number of batteries supported
4
Battery type
D
Battery voltage
1.5 V
Power
Power source *
AC/Battery
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
300 mm
Depth
100 mm
Height
160 mm
Weight
1.1 kg
Packaging data
Package dimensions (WxDxH)
326 x 136 x 198 mm
Package weight
1.42 kg
Other features
Manual
Yes
Input voltage
230 V
Colour
Yes
FM radio
Yes
Quantity
1
Housing colour
Black