Grundig logo

Grundig GTS 38271 GC tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12662
Info modified on:
17 Oct 2024, 14:58:15
Short summary description Grundig GTS 38271 GC tumble dryer Freestanding Front-load 8 kg A+++ White:

Grundig GTS 38271 GC, Freestanding, Front-load, Condensation, White, Rotary, Touch, Right

Long summary description Grundig GTS 38271 GC tumble dryer Freestanding Front-load 8 kg A+++ White:

Grundig GTS 38271 GC. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: White clothes, Wool, Sport, Timed, Jeans/denim, Blouse/shirt, Cotton, Cupboard dry, Cupboard dry+. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.3 kWh, Annual energy consumption: 159 kWh. Depth: 643 mm, Width: 597 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.