location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig DSR 1650 Micro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR 1650 Micro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GRP6200
Category:
Device that enables a TV to receive digital, cable ot satellite signals.
TV Set-Top Boxes Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Grundig DSR 1650 Micro Silver:
This short summary of the Grundig DSR 1650 Micro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig DSR 1650 Micro, Silver, 900 g, 100 x 75 x 25 mm

Long summary description Grundig DSR 1650 Micro Silver:
This is an auto-generated long summary of Grundig DSR 1650 Micro Silver based on the first three specs of the first five spec groups.

Grundig DSR 1650 Micro. Product colour: Silver. Weight: 900 g. Dimensions (WxDxH): 100 x 75 x 25 mm

Ports & interfaces
SCART ports quantity
1
Features
Electronic Programme Guide (EPG) *
Yes
Product colour *
Silver
Teletext function
Yes
Weight & dimensions
Weight
900 g
Packaging content
Remote control included *
Yes
Other features
Dimensions (WxDxH)
100 x 75 x 25 mm