Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig YACHT BOY 10 radio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YACHT BOY 10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GRO0250
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3419
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 01 Jun 2018 20:52:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig YACHT BOY 10 radio :
The short editorial description of Grundig YACHT BOY 10 radio

Yacht Boy 10
More>>>
Short summary description Grundig YACHT BOY 10 radio:
This short summary of the Grundig YACHT BOY 10 radio data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig YACHT BOY 10, FM,LW, 0.10 W, 3.5 mm, 1.5V, 250 g, 150 x 34 x 85 mm

Long summary description Grundig YACHT BOY 10 radio:
This is an auto-generated long summary of Grundig YACHT BOY 10 radio based on the first three specs of the first five spec groups.

Grundig YACHT BOY 10. Supported radio bands: FM,LW. RMS rated power: 0.10 W. Headphone connectivity: 3.5 mm. Battery type: 1.5V. Weight: 250 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details