location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig City Boy 31 Portable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
City Boy 31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GRN0250
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 13:41:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig City Boy 31 Portable :
The long product name of Grundig City Boy 31 Portable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

City Boy 31
More>>>
Grundig City Boy 31 Portable:
The official description of Grundig City Boy 31 Portable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Weighs only 170 g, battery operated FM/ MW radio in silver.

Short summary description Grundig City Boy 31 Portable:
This short summary of the Grundig City Boy 31 Portable data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig City Boy 31, Portable, FM, 3.5 mm, 170 g, 72 x 123 x 34 mm

Long summary description Grundig City Boy 31 Portable:
This is an auto-generated long summary of Grundig City Boy 31 Portable based on the first three specs of the first five spec groups.

Grundig City Boy 31. Radio type: Portable, Supported radio bands: FM. Headphone connectivity: 3.5 mm. Weight: 170 g. Dimensions (WxDxH): 72 x 123 x 34 mm

Radio
Radio type *
Portable
Supported radio bands *
FM
Ports & interfaces
Headphone connectivity
3.5 mm
Battery
Number of batteries supported
2
Weight & dimensions
Weight
170 g
Other features
Dimensions (WxDxH)
72 x 123 x 34 mm