location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GQN 1112 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GQN 1112 X
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2021 15:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - French door Freestanding Metallic
  • - 387 L No Frost (fridge)
  • - 152 L Bottom-placed No Frost (freezer)
  • - Fresh zone compartment
  • - 42 dB
  • - 358 kWh
Long product name Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic :
The long product name of Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

605 L, LED, No Frost, A++ 358 kWh/year, 42 dB, 1820 x 910 x 720 mm
More>>>
Short summary description Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic:
This short summary of the Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig GQN 1112 X, Freestanding, French door, Metallic, Tempered glass, 42 dB, 605 L

Long summary description Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic:
This is an auto-generated long summary of Grundig GQN 1112 X side-by-side refrigerator Freestanding Metallic based on the first three specs of the first five spec groups.

Grundig GQN 1112 X. Appliance placement: Freestanding, Product design: French door, Product colour: Metallic. Noise level: 42 dB, Total gross capacity: 605 L. Fridge net capacity: 387 L, Lamp type: LED. Freezer net capacity: 152 L, Freezer position: Bottom-placed. Fresh zone compartment net capacity: 31 L

Design
Appliance placement *
Freestanding
Product design *
French door
Product colour *
Metallic
Built-in display *
Yes
Shelves material
Tempered glass
Performance
Total gross capacity
605 L
Noise level *
42 dB
Holiday function
Yes
Fridge
Fridge net capacity *
387 L
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
4
Fridge door balconies
6
Egg balcony
Yes
Bottle rack
Yes
Anti-bacterial coating
Yes
Fridge
Anti-bacterial compartment
Yes
Lamp type
LED
Freezer
Freezer net capacity *
152 L
Freezer position *
Bottom-placed
No Frost (freezer) *
Yes
Fresh zone
Fresh zone compartment *
Yes
Fresh zone compartment net capacity
31 L
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
358 kWh
Weight & dimensions
Width *
910 mm
Depth *
720 mm
Height *
1820 mm