Grundig logo

Grundig HS 7030 Straightening iron Warm Black, Rose gold 1.8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37145
Info modified on:
05 Aug 2022, 20:15:19
Short summary description Grundig HS 7030 Straightening iron Warm Black, Rose gold 1.8 m:

Grundig HS 7030, Straightening iron, Warm, 130 °C, 230 °C, 30 s, Black, Rose gold

Long summary description Grundig HS 7030 Straightening iron Warm Black, Rose gold 1.8 m:

Grundig HS 7030. Type: Straightening iron, Technology: Warm, Temperature (min): 130 °C. Product colour: Black, Rose gold. Cord length: 1.8 m, Display type: LCD, Auto power off after: 60 min. Power source: AC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.