Grundig logo

Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27978
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver:

Grundig DVD-P 7600, Silver, 17.8 cm (7"), 480 x 234 pixels, 350 cd/m², 300:1, 10-bit/54MHz

Long summary description Grundig DVD-P 7600 17.8 cm (7") 480 x 234 pixels Silver:

Grundig DVD-P 7600. Product colour: Silver. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 350 cd/m². Video D/A Converter (DAC): 10-bit/54MHz. Signal-to-Noise Ratio (SNR): 65 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.