location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-P 8600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GML1900
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver :
The long product name of Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-P 8600, Portable DVD Player, 8", 800 x 460, 300:1, 350 cd/m2
More>>>
Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver:
The official description of Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Portable DVD player with a slot-in drive and 8" (20.3 cm) LCD-TFT display in 16:9 format
-Anti-shock system and built-in stereo speaker
-Plays DVD video, DVD+R/ RW, DVD-R/ RW, Nero Digital DVD, DivX DVD, JPEG DVD, DivX CD, Video CD, JPEG CD, Kodak picture CD, audio CD, CD-R/ RW in CD-DA and in MP3 format
-USB port for direct connection to a digital camera and SD card reader
-Mains or battery operation
-Dimensions: approx. 22.6 x 4 x 16.6 cm
-Colour: silver
-Protective carry bag provided

Short summary description Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver:
This short summary of the Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig DVD-P 8600, Silver, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, 20.3 cm (8"), 800 x 460 pixels, LCD

Long summary description Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver:
This is an auto-generated long summary of Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver based on the first three specs of the first five spec groups.

Grundig DVD-P 8600. Product colour: Silver, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Analog signal format system: NTSC, PAL. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 460 pixels, Display: LCD. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Compatible memory cards: SD

Features
Product colour *
Silver
Analog signal format system
NTSC, PAL
Disc types supported *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Child lock
Yes
Display
Display diagonal *
20.3 cm (8")
Display resolution *
800 x 460 pixels
Display *
LCD
Aspect ratio
16:9
Display brightness
350 cd/m²
Contrast ratio (typical)
350:1
Video
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio D/A Converter (DAC)
24-bit/96kHz
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
Composite video out
1
Composite video in
1
Audio (L/R) in
1
Ports & interfaces
Digital audio optical out
1
Audio (L/R) out
1
Loudspeakers
Built-in speaker(s) *
Yes
Storage
Compatible memory cards
SD
Power
Power consumption (typical)
13.5 W
Weight & dimensions
Weight
1 kg
Technical details
Additional accessories
Li-Ion
Shockproof
Yes
Dimensions (WxDxH)
226 x 166 x 40 mm
Power requirements
100 - 240 V, 50 - 60 Hz
Progressive scan output
Yes
Slideshow
Yes
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 09:04:12
Uk has collected 2 expert reviews for Grundig DVD-P 8600 20.3 cm (8") 800 x 460 pixels Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%