location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GDR 5550 HD DVD/HDD Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GMK4500
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2023 16:07:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver :
The long product name of Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GDR 5550 HDD 160 GB Silver
More>>>
Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver:
The official description of Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- A hard disk recorder with a capacity of 160 GB and a DVD recorder for DVD+R, DVD+RW, DVD-R and DVD-RW formats in one appliance.
- Extremely quiet hard disc and "quiet mode" without fan operation.
- DVD video, DVD+R/ +RW, DVD-R/ -RW, DivX DVD, JPEG-DVD, DivX CD, Super video CD, video CD (2.0), JPEG CD, Kodak picture CD, audio CD, CD-R and CD-RW in CD-DA, WMA and MP3 formats.
- Front panel USB port for copy function USB - DVD.
- Further copy function: hard disk - DVD.
- DV (i-link) input.
- YUV jacks to display full pictures in progressive scan format.
- Digital audio output (optical and coaxial).

Short summary description Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver:
This short summary of the Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig GDR 5550 HD DVD/HDD Recorder, Secam, 10-Bit/54MHz, 90 dB, 85 dB, 24-bit/192kHz, 1 discs

Long summary description Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver:
This is an auto-generated long summary of Grundig GDR 5550 HD DVD/HDD Recorder DVD recorder Silver based on the first three specs of the first five spec groups.

Grundig GDR 5550 HD DVD/HDD Recorder. Analog signal format system: Secam, Video D/A Converter (DAC): 10-Bit/54MHz. Signal-to-Noise Ratio (SNR): 90 dB, Dynamic range (1kHz): 85 dB, Audio D/A Converter (DAC): 24-bit/192kHz. Number of optical discs: 1 discs. Power consumption (typical): 50 W, Power consumption (standby): 4 W. Weight: 4.5 kg

Video
Analog signal format system
Secam
Progressive scan output *
Yes
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Signal-to-Noise Ratio (SNR)
90 dB
Dynamic range (1kHz)
85 dB
Audio D/A Converter (DAC)
24-bit/192kHz
Ports & interfaces
S-Video inputs quantity
1
S-Video outputs quantity
1
Digital audio optical out *
1
Digital audio coaxial out *
1
SCART ports quantity
2
Storage
Number of optical discs
1 discs
Technical details
Device type *
DVD recorder
Product colour
Silver
Power
Power consumption (typical)
50 W
Power consumption (standby)
4 W
Weight & dimensions
Weight
4.5 kg
Hard drive
HDD capacity
160 GB
Other features
Power requirements
110 – 240V, 50 – 60 Hz
Dimensions (WxDxH)
430 x 320 x 55 mm
I/O ports
- USB 1.1 (front) - Euro-AV, scart 2 x (RGB, S-video) - Cinch video out (CVBS) / Cinch audio stereo downmix - Cinch video in (CVBS) / Cinch audio stereo-in
Recording format
DVD+RW / DVD-RW / DVD+R / DVD-R