Grundig logo

Grundig GFBM23420XC cooker Freestanding cooker Electric Ceramic Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17500
Info modified on:
29 Nov 2024, 16:41:42
Short summary description Grundig GFBM23420XC cooker Freestanding cooker Electric Ceramic Black:

Grundig GFBM23420XC, Freestanding cooker, Black, Rotary, Top front, Ceramic, 4 zone(s)

Long summary description Grundig GFBM23420XC cooker Freestanding cooker Electric Ceramic Black:

Grundig GFBM23420XC. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 72 L. Energy consumption (conventional): 0.99 kWh, Connected load (electric): 9900 W, AC input voltage: 380 - 415 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.