Grundig RRCD 3700 MP3, 3.1 kg, Black, Portable CD player
Grundig RRCD 3700 MP3. Audio D/A Converter (DAC): 1 bit, Bit rate: 32 - 320 kbps, Audio formats supported: MP3, WMA. RMS rated power: 9 W. Supported radio bands: AM, FM. Device type: Portable CD player, Product colour: Black. Volume control: Digital