location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fine Arts 55 3D WEB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBJ7155
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms PPR (Picture Perfection Rate) 400 Hz
  • - DVB-C, DVB-T
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 157 W
Long product name Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver :
The long product name of Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fine Arts 55 3D WEB - 55" LED backlight Full HD 1920 x 1080 3D, WLAN/USB, DivX Plus/MPEG 4, 400 Hz, DVB-T, 6ms, 29500g, Silver
More>>>
Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver:
The official description of Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You’ll be amazed by the technology and the design of the Grundig Fine Arts range. Clear lines, a casing made of brushed aluminium and stylish glass stand give our Premium line its unmistakeable character. DLNA certification allows our LED TVs to interact with all the other certified devices in the home network, even if they are of differing makes. The TV is becoming an essential part of the home network. An integrated HD triple tuner for all reception types, a CI Plus slot for receiving encrypted HDTV programmes and a second USB port for USB recording make the viewing pleasure complete. If you wish to get your entertainment straight from the Net, the Fine Arts 40" with Web TV function is ideal for you and if you additionally wish to use the TV as a three-dimensional window to the world, the Fine Arts 55 or the Fine Arts 46 with 3D technology is most suitable for you.

Short summary description Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver:
This short summary of the Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Fine Arts 55 3D WEB, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Silver

Long summary description Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver:
This is an auto-generated long summary of Grundig Fine Arts 55 3D WEB 139.7 cm (55") Full HD Wi-Fi Silver based on the first three specs of the first five spec groups.

Grundig Fine Arts 55 3D WEB. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Response time
6 ms
Motion interpolation technology *
PPR (Picture Perfection Rate) 400 Hz
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart modes
Cinema, Movie, Natural, Photo
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
LED indicators
Power, Stand-by, WLAN, Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
DIVX, MPEG2, MPEG4
Ports & interfaces
HDCP
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
PC Audio in
Yes
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
4
Power
Power consumption (typical) *
157 W
Power consumption (standby) *
0.5 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1275 mm
Depth (with stand)
300 mm
Height (with stand)
832 mm
Width (without stand)
1275 mm
Depth (without stand)
45 mm
Height (without stand)
775 mm
Weight (without stand)
29.5 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A