location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 32" VLC 9140 S 81.3 cm (32") Full HD Black 470 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" VLC 9140 S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBJ6132 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 32" VLC 9140 S 81.3 cm (32") Full HD Black 470 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 470 cd/m² 6 ms
  • - DVB-C, DVB-S2, DVB-T
  • - VESA mounting 200 x 200 mm
  • - 110 W
More>>>
Short summary description Grundig 32" VLC 9140 S 81.3 cm (32") Full HD Black 470 cd/m²:
This short summary of the Grundig 32" VLC 9140 S 81.3 cm (32") Full HD Black 470 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 32" VLC 9140 S, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 32" VLC 9140 S 81.3 cm (32") Full HD Black 470 cd/m²:
This is an auto-generated long summary of Grundig 32" VLC 9140 S 81.3 cm (32") Full HD Black 470 cd/m² based on the first three specs of the first five spec groups.

Grundig 32" VLC 9140 S. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 470 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
470 cd/m²
Response time
6 ms
Native refresh rate
200 Hz
Contrast ratio (dynamic)
50000:1
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Power, Yes, Stand-by
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
DIVX, MPEG2, MPEG4
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
2
PC Audio in
Yes
Ports & interfaces
Headphone outputs
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
4
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
0.5 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
790 mm
Depth (with stand)
205 mm
Height (with stand)
565 mm
Width (without stand)
790 mm
Depth (without stand)
80 mm
Height (without stand)
518 mm
Weight (without stand)
11 kg
Packaging data
Manual
Yes
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
121 kWh
Backlight
Yes
Headphone connectivity
3.5 mm
Power LED
Yes
Energy efficiency class (old)
C