location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 40 VLE 7140 C 101.6 cm (40") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40 VLE 7140 C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBJ5140 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 40 VLE 7140 C 101.6 cm (40") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 5000:1
  • - DVB-C, DVB-T
  • - VESA mounting 400 x 400 mm
  • - 107 W
More>>>
Short summary description Grundig 40 VLE 7140 C 101.6 cm (40") Full HD Black 450 cd/m²:
This short summary of the Grundig 40 VLE 7140 C 101.6 cm (40") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 40 VLE 7140 C, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Grundig 40 VLE 7140 C 101.6 cm (40") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Grundig 40 VLE 7140 C 101.6 cm (40") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Grundig 40 VLE 7140 C. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Progressive scan
Yes
Native refresh rate
100 Hz
Contrast ratio (typical) *
5000:1
Contrast ratio (dynamic)
45000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
4
RMS rated power *
40 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Plug and Play
Yes
Child lock
No
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
PC Audio in
No
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
S-Video inputs quantity
1
HDMI ports quantity *
4
AC (power) in
Yes
Management features
Picture-in-Picture
No
Power
Power consumption (typical) *
107 W
Power consumption (standby) *
0.38 W
Power supply type
AC
Weight & dimensions
Width (with stand)
969 mm
Depth (with stand)
224 mm
Height (with stand)
670 mm
Weight (with stand)
22 kg
Width (without stand)
969 mm
Depth (without stand)
43 mm
Height (without stand)
618 mm
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Number of AV connections
1
Backlight
Yes
Headphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 09:04:52
Uk has collected 2 expert reviews for Grundig 40 VLE 7140 C 101.6 cm (40") Full HD Black 450 cd/m² and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%