location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leemaxx 19 HD/CR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBI3919
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 250 cd/m² 5 ms 1000:1
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - 30 W
Warranty:
Long product name Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m² :
The long product name of Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leemaxx 19 HD/CR, 18.5" WXGA 1366 x 768 px, HD-Ready, 1000:1, 250 cd/m2, 5 ms, DVB, RC 23, 30 W, 3000 g, White
More>>>
Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m²:
The official description of Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you looking for a second set in an extravagant design? Then our new Leemaxx 19 is exactly the right choice. The housing is available in six different colours, the stand support is integrated into the silhouette with style and elegance. The integrated DVB-T receiver provides you with the whole range of digital TV channels. Thanks to the innovative picture improvement technology Perfect Picture Plus, Leemaxx enable you to enjoy really natural television pictures in maximum picture sharpness and excellent contrast.

USB Recording:
- Record the TV channel received via DVB-T or DVB-C directly on to a USB stick.
- Record Full-HD content broadcast via DVB-T or DVB-C as well.
- One-touch recording using the record button on the remote control.
- Pre-programmed recording via EPG or recording timer.
- TimeShift function for delayed viewing (max. 10 minutes).
- Recorded content can only be played on the same LCD TV.

- 18,5"/47-cm-Display.
- HD ready.
- WXGA resolution 1366 x 768.
- Dynamic contrast ratio 3000:1.
- Perfect Picture Plus technology.
- MPEG-4-compatible integrated DVB-T and DVB-C receivers for HDTV signals.
- USB 2.0 port with recording functions.
- HDMI input.
- 12 V connection.

Short summary description Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m²:
This short summary of the Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Leemaxx 19 HD/CR, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, White

Long summary description Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m²:
This is an auto-generated long summary of Grundig Leemaxx 19 HD/CR 47 cm (18.5") White 250 cd/m² based on the first three specs of the first five spec groups.

Grundig Leemaxx 19 HD/CR. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: White

Display
Display diagonal *
47 cm (18.5")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Display brightness *
250 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Channels quantity
100 channels
Audio
Number of speakers *
2
RMS rated power *
12 W
Equalizer
Yes
Equalizer bands quantity
5
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
White
LED indicators
Yes, Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Video formats supported
MPEG4
Child lock
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
PC Audio in
Yes
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
1
Card reader integrated
No
RGB ports quantity
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight (with stand)
3 kg
Width (without stand)
455 mm
Depth (without stand)
90 mm
Height (without stand)
305 mm
Packaging data
Manual
Yes
Packaging content
Remote control included
Yes
Remote control type
RC 23
Other features
3D
No
Built-in speaker(s)
Yes
HDMI
Yes
Number of AV connections
1
Display sRGB
Yes
Power LED
Yes