location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vivance 37LXW 94-6710 REF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBF5300 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:53:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 5 ms 800:1
Long product name Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m² :
The long product name of Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD-TV Vivance 37 LXW 94-6710 REF
More>>>
Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m²:
The official description of Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vivance and Davio are characterised by their unique design, comprehensive features, user friendliness and numerous connection options. But that‘s not all. Their real strengths only become apparent during everyday use. See for yourself.

Short summary description Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m²:
This short summary of the Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Vivance 37LXW 94-6710 REF, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m²:
This is an auto-generated long summary of Grundig Vivance 37LXW 94-6710 REF 94 cm (37") HD Silver 500 cd/m² based on the first three specs of the first five spec groups.

Grundig Vivance 37LXW 94-6710 REF. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
94 cm (37")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
5 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog
Design
Product colour *
Silver
Ports & interfaces
SCART ports quantity
2
HDMI ports quantity *
1
RGB ports quantity
1
Weight & dimensions
Width (without stand)
962 mm
Depth (without stand)
130 mm
Height (without stand)
649 mm
Weight (without stand)
30 kg
Other features
Headphone connectivity
3.5 mm
Brand Image Product code Product Stock Price from
Grundig Vivance II 32 LXW 82-6711 81.3 cm (32") HD Silver 500 cd/m² Grundig Vivance II 32 LXW 82-6711 81.3 cm (32") HD Silver 500 cd/m²
(show image)
GBF4900 Vivance II 32 LXW 82-6711 0.00
(excl. VAT)
0 (incl. VAT)