Grundig logo

Grundig DVD-P 7500 17.8 cm (7") 1440 x 234 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160689
Info modified on:
21 Oct 2022, 10:14:32
Long product name Grundig DVD-P 7500 17.8 cm (7") 1440 x 234 pixels:

DVD-P 7500

Grundig DVD-P 7500 17.8 cm (7") 1440 x 234 pixels:

- Portable DVD player with 7" (17.7 cm) LCD
- TFT display in 16:9 format
- Anti-shock system and built-in stereo speaker
- Plays DVD video, DVD+R/RW, DVD-R/RW, DivX DVD, JPEG DVD, DivX CD, Video CD, JPEG CD, Kodak Picture CD, Audio CD, CD-R/RW in CD-DA and MP3 format .
- Mains or battery operation
- Protective carry bag provided

Short summary description Grundig DVD-P 7500 17.8 cm (7") 1440 x 234 pixels:

Grundig DVD-P 7500, NTSC, PAL, 17.8 cm (7"), 1440 x 234 pixels, LCD, 16:9, 350 cd/m²

Long summary description Grundig DVD-P 7500 17.8 cm (7") 1440 x 234 pixels:

Grundig DVD-P 7500. Analog signal format system: NTSC, PAL. Display diagonal: 17.8 cm (7"), Display resolution: 1440 x 234 pixels, Display: LCD. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Power consumption (typical): 15 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.