Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig PXW 130-9625 127 cm (50") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PXW 130-9625
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PXW1309625 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4013833604938
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGrundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8277
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 18 Feb 2020 10:14:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig PXW 130-9625 127 cm (50") Full HD Black :
The short editorial description of Grundig PXW 130-9625 127 cm (50") Full HD Black

Elegance 50 PXW 130-9625 Dolby
More>>>
Short summary description Grundig PXW 130-9625 127 cm (50") Full HD Black:
This short summary of the Grundig PXW 130-9625 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig PXW 130-9625, 127 cm (50"), 1366 x 768 pixels, Full HD, Plasma, Black

Long summary description Grundig PXW 130-9625 127 cm (50") Full HD Black:
This is an auto-generated long summary of Grundig PXW 130-9625 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

Grundig PXW 130-9625. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 900 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Weight: 56 kg. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Grundig

Grundig PXW 130-8620 127 cm (50") Full HD Silver
(show image)
50PXW1308620 PXW 130-8620 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details