location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PXW 110-6616
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PW1106616
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 1000 cd/m² 3000:1
  • - NTSC, PAL, SECAM
  • - 330 W
Long product name Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m² :
The long product name of Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xephia 42 PXW 110-6616 REF
More>>>
Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m²:
The official description of Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-42" (106 cm) plasma display
-Luminous density 1,000 cd/m²
-Contrast ratio 3,000:1
-Intelligent signal processing for picture optimisation
-Ready for HDTV, including HDCP copy protection via HDMI or DVI
-2-tuner PIP
-HDMI-input, DVI-input for PC (Multisync WXGA), 2 x Euro-AV
(2 x RGB-compatible), YUV-input(progressive scan) and cinch-AV (for camcorder)
-Dimensions: approx. 125 x 75 x 10 cm
(24.5 cm with pedestal)
-Weight: approx. 43.4 kg

Short summary description Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m²:
This short summary of the Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig PXW 110-6616, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black, Silver

Long summary description Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m²:
This is an auto-generated long summary of Grundig PXW 110-6616 106.7 cm (42") XGA Black, Silver 1000 cd/m² based on the first three specs of the first five spec groups.

Grundig PXW 110-6616. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black, Silver

Display
Display diagonal *
106.7 cm (42")
HD type *
XGA
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1024 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
Equalizer
No
Audio system
Stereo
Design
Product colour *
Black, Silver
Performance
Teletext
1500 pages
Ports & interfaces
DVI port
Yes
Headphone outputs
1
HDMI ports quantity *
1
Management features
Picture-in-Picture
Yes
Power
Power consumption (typical) *
330 W
Power consumption (standby) *
2.5 W
Weight & dimensions
Width (with stand)
1250 mm
Depth (with stand)
245 mm
Height (with stand)
750 mm
Width (without stand)
1250 mm
Depth (without stand)
100 mm
Height (without stand)
750 mm
Weight (without stand)
43.4 kg
Other features
Power requirements
50/60 Hz, 100-240V
Display
plasma
Brand Image Product code Product Stock Price from
Grundig PXW 110-9625 106.7 cm (42") XGA Black 1000 cd/m² Grundig PXW 110-9625 106.7 cm (42") XGA Black 1000 cd/m²
(show image)
42PXW1109625 PXW 110-9625 0.00
(excl. VAT)
0 (incl. VAT)