Grundig logo

Grundig 32 VLC 4114 C TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113044
Info modified on:
17 Oct 2024, 07:33:31
Short summary description Grundig 32 VLC 4114 C TV 81.3 cm (32") HD Black:

Grundig 32 VLC 4114 C, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Grundig 32 VLC 4114 C TV 81.3 cm (32") HD Black:

Grundig 32 VLC 4114 C. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.