Grundig logo

Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 66 cm (26") WXGA Black 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85778
Info modified on:
15 Mar 2022, 13:51:58
Long product name Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 66 cm (26") WXGA Black 500 cd/m²:

Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS

Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 66 cm (26") WXGA Black 500 cd/m²:

Main Features:

Display: Activ Matrix TFT-LC-Display.
Screen diagonal: 26 inches.
Response time: 22 ms.
Brightness: 500 cd/m2.
Contrast ratio: 600:1.

Short summary description Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 66 cm (26") WXGA Black 500 cd/m²:

Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS, 66 cm (26"), 1280 x 768 pixels, WXGA, LCD, Black

Long summary description Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS 66 cm (26") WXGA Black 500 cd/m²:

Grundig Amira 26" Active Matrix TFT-LCD Display LW68-7505 BS. Display diagonal: 66 cm (26"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 22 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.