location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Griffin Check ‘Griffin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Survivor All-Terrain
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB43285 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0685387441266 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Griffin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Griffin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shell case 17.8 cm (7") Black
  • - Polycarbonate, Silicone
  • - Stand mode
  • - Dust resistant, Scratch resistant
Long product name Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black :
The long product name of Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Survivor All-Terrain for Samsung Galaxy Tab A 7.0"
More>>>
Short summary description Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black:
This short summary of the Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Griffin Survivor All-Terrain, Shell case, Samsung, Galaxy Tab A, 17.8 cm (7")

Long summary description Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black:
This is an auto-generated long summary of Griffin Survivor All-Terrain 17.8 cm (7") Shell case Black based on the first three specs of the first five spec groups.

Griffin Survivor All-Terrain. Case type: Shell case, Brand compatibility: Samsung, Compatibility: Galaxy Tab A, Maximum screen size: 17.8 cm (7")

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)