location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman X6100M toner cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6100M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X6100M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568014926
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman X6100M toner cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Magenta
  • - Colour toner page yield: 5000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman X6100M toner cartridge 1 pc(s) Magenta:
This short summary of the Greenman X6100M toner cartridge 1 pc(s) Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman X6100M, 5000 pages, Magenta, 1 pc(s)

Long summary description Greenman X6100M toner cartridge 1 pc(s) Magenta:
This is an auto-generated long summary of Greenman X6100M toner cartridge 1 pc(s) Magenta based on the first three specs of the first five spec groups.

Greenman X6100M. Colour toner page yield: 5000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Xerox Phaser 6100
Quantity per pack *
1 pc(s)
Colour toner page yield *
5000 pages
Printing colours *
Magenta
Weight & dimensions
Weight
1.5 kg
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
XMA

XMA Tek Hi Capacity Yellow Phaser 6100 toner cartridge
(show image)
106R00682 Tek Hi Capacity Yellow Toner Cartridge Phaser 6100 0.00
(excl. VAT)
0 (incl. VAT)
XMA

XMA Tek Hi Capacity Magenta Phaser 6100 toner cartridge
(show image)
106R00681 Tek Hi Capacity Magenta Toner Cartridge Phaser 6100 0.00
(excl. VAT)
0 (incl. VAT)
Tektronix

Tektronix Toner 106R00681 HC rood toner cartridge Magenta
(show image)
106R00681 Toner 106R00681 HC rood 0.00
(excl. VAT)
0 (incl. VAT)
Tektronix

Tektronix Toner 106R00682 HC geel toner cartridge Yellow
(show image)
106R00682 Toner 106R00682 HC geel 0.00
(excl. VAT)
0 (incl. VAT)