location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Green Clean LC-1000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 20 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Green Clean Check ‘Green Clean’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-1000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9003308710009
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Green Clean’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Green Clean: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Green Clean LC-1000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 20 ml :
The long product name of Green Clean LC-1000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 20 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x "Silky Wipe" 25 x 25cm & 1x Silky Liquid 20ml
More>>>
Short summary description Green Clean LC-1000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 20 ml:
This short summary of the Green Clean LC-1000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 20 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Green Clean LC-1000, Equipment cleansing wet & dry cloths, Lenses/Glass, 20 ml, 250 mm, 250 mm, 68.6 g

Long summary description Green Clean LC-1000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 20 ml:
This is an auto-generated long summary of Green Clean LC-1000 equipment cleansing kit Lenses/Glass Equipment cleansing wet & dry cloths 20 ml based on the first three specs of the first five spec groups.

Green Clean LC-1000. Product type: Equipment cleansing wet & dry cloths, Proper use: Lenses/Glass, Volume: 20 ml. Width: 250 mm, Depth: 250 mm, Weight: 68.6 g