Gre 40071T (CN), Chlorine/Bromine dispenser, Turquoise, White, Round, 270 g, 130 mm, 130 mm
Gre 40071T (CN). Product type: Chlorine/Bromine dispenser, Product colour: Turquoise, White, Shape: Round. Weight: 270 g. Package width: 130 mm, Package depth: 130 mm, Package height: 130 mm. Minimum order quantity: 12 pc(s), Products per pallet: 648 pc(s)