Gram FS 3105-90 freezer Upright freezer Undercounter 85 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7445
Info modified on:
27 May 2024, 13:01:21
Short summary description Gram FS 3105-90 freezer Upright freezer Undercounter 85 L White:

Gram FS 3105-90, 85 L, 10.5 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Gram FS 3105-90 freezer Upright freezer Undercounter 85 L White:

Gram FS 3105-90. Freezer net capacity: 85 L, Climate class: SN-T, Freezing capacity: 10.5 kg/24h, Storage time during power failure: 13 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 181 kWh. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.