location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GRAFENTHAL SR24 24U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GRAFENTHAL Check ‘GRAFENTHAL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
211G0947
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162453913
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘GRAFENTHAL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GRAFENTHAL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GRAFENTHAL SR24 24U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24U Freestanding rack
  • - Removable back door Removable front door Removable side panels
  • - Steel
  • - Black
More>>>
Short summary description GRAFENTHAL SR24 24U Freestanding rack Black:
This short summary of the GRAFENTHAL SR24 24U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

GRAFENTHAL SR24, Freestanding rack, 24U, Key lock, 106 kg, Black

Long summary description GRAFENTHAL SR24 24U Freestanding rack Black:
This is an auto-generated long summary of GRAFENTHAL SR24 24U Freestanding rack Black based on the first three specs of the first five spec groups.

GRAFENTHAL SR24. Type: Freestanding rack, Rack capacity: 24U, Key lock. Weight: 106 kg. Product colour: Black