location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Graef S 11002 slicer Electric 170 W Black Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Graef Check ‘Graef’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S 11002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S 11002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001627012052
Category:
Kitchen utensil with a broad, flat blade for lifting foods such as cake and fish.
Slicers Check ‘Graef’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Graef: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 10:51:35
The date of the most recent change of this product data-sheet in Icecat.
Graef S 11002 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Graef S 11002 slicer Electric 170 W Black Aluminium:
This short summary of the Graef S 11002 slicer Electric 170 W Black Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Graef S 11002, Electric, 2 cm, Black, Aluminium, 17 cm, Jagged

Long summary description Graef S 11002 slicer Electric 170 W Black Aluminium:
This is an auto-generated long summary of Graef S 11002 slicer Electric 170 W Black Aluminium based on the first three specs of the first five spec groups.

Graef S 11002. Type of slicer: Electric, Slice thickness (max): 2 cm, Product colour: Black. Power: 170 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 230 mm, Depth: 240 mm, Height: 325 mm. Package width: 283 mm, Package depth: 269 mm, Package height: 386 mm

Country Distributor
Deutschland 2 distributor(s)