Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Graco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Logico L X Comfort
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8E79MDGE
Category
Car seats are small seats placed on normal car seats and attached with the seat belt. They are designed specifically to protect children from injury or death during collisions.
baby car seats
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Graco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11228
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 20 Dec 2017 06:24:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat :
The short editorial description of Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat

Logico L X Comfort, gray
More>>>

Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat:
The official marketing text of Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat as supplied by the manufacturer
- Safety
- Side impact protection: reinforced sides with double EPS and plastic shell
- Integrated seat belt guide in headrest to always ensure correct position of the seat belt

- Ease of use
- Seat belt routing clearly indicated in red
- Backrest adjustable in height with just 1 action

- Comfort
- Height-adjustable head support (grows with child)
- Width-adjustable head support for optimal comfort and visibility
- 2 backrest reclining position
- Height-adjustable armrests
- Double padding at backrest level

- Convenience
- Machine washable cover
- Can be used as a low booster (detachable backrest). To ensure optimal safety and comfort, it is highly recommended to keep the backrest as long as possible.
- 2 retractable cupholders

- Accesories
- Back seat organiser
- Rollershade
- Car seat undermat
Short summary description Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat:
This short summary of the Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat data-sheet is auto-generated and uses the product title and the first six key specs.
Graco Logico L X Comfort, 2-3 (15 - 36 kg; 3.5 - 12 years), Seat belt, 420 mm, 360 mm, 810 mm
Long summary description Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat :

Graco Logico L X Comfort. Car seat group: 2-3 (15 - 36 kg; 3.5 - 12 years), Mounting type: Seat belt. Width: 420 mm, Depth: 360 mm, Height: 810 mm

This is an auto-generated long summary of Graco Logico L X Comfort 2-3 (15 - 36 kg; 3.5 - 12 years) baby car seat based on the first three specs of the first five spec groups.
Features
Car seat group *
2-3 (15 - 36 kg; 3.5 - 12 years)
Mounting type
Type of mounting e.g. wall mounting.
Seat belt
Removable back
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
420 mm
Depth
The distance from the front to the back of something.
360 mm
Height
The measurement of the product from head to foot or from base to top.
810 mm