Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GP Batteries Rechargeable batteries AA, 1000 mAh 1000mAh 1.2V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GP Batteries
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rechargeable batteries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA, 1000 mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1035212010
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GP Batteries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2732
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name GP Batteries Rechargeable batteries AA, 1000 mAh 1000mAh 1.2V rechargeable battery :
The short editorial description of GP Batteries Rechargeable batteries AA, 1000 mAh 1000mAh 1.2V rechargeable battery

AA, 1000 mAh
More>>>
Short summary description GP Batteries Rechargeable batteries AA, 1000 mAh 1000mAh 1.2V rechargeable battery:
This short summary of the GP Batteries Rechargeable batteries AA, 1000 mAh 1000mAh 1.2V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.

GP Batteries Rechargeable batteries AA, 1000 mAh, 1000 mAh, AA, 1.2 V, 2 pc(s)

Long summary description GP Batteries Rechargeable batteries AA, 1000 mAh 1000mAh 1.2V rechargeable battery:
This is an auto-generated long summary of GP Batteries Rechargeable batteries AA, 1000 mAh 1000mAh 1.2V rechargeable battery based on the first three specs of the first five spec groups.

GP Batteries Rechargeable batteries AA, 1000 mAh. Number of batteries included: 2 pc(s), Purpose: Universal, Battery capacity: 1000 mAh, Cylindrical battery size: AA, Battery voltage: 1.2 V

Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
Purpose *
What the product is used for.
Universal
Battery voltage *
The voltage (V) of the battery.
1.2 V
Battery
Number of batteries included
The quantity of batteries that come with the product.
2 pc(s)
Cylindrical battery size
AA
Country Distributor
Czech Republic 1 distributor(s)
X