Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Candle
- - E14
- - 410 lm Warm white 2700 K 8000 h
- - Color Rendering Index (CRI): 80
Long product name GP Lighting 055761-ESCE1 fluorescent bulb 9 W E14 Warm white
:
Mini Candle, 9W, E14, 220-240V
The long product name of GP Lighting 055761-ESCE1 fluorescent bulb 9 W E14 Warm white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini Candle, 9W, E14, 220-240V
More>>>
Short summary description GP Lighting 055761-ESCE1 fluorescent bulb 9 W E14 Warm white:
This short summary of the GP Lighting 055761-ESCE1 fluorescent bulb 9 W E14 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.
GP Lighting 055761-ESCE1, 9 W, E14, 8000 h, 410 lm, Warm white
Long summary description GP Lighting 055761-ESCE1 fluorescent bulb 9 W E14 Warm white:
This is an auto-generated long summary of GP Lighting 055761-ESCE1 fluorescent bulb 9 W E14 Warm white based on the first three specs of the first five spec groups.
GP Lighting 055761-ESCE1. Bulb power: 9 W, Fitting/cap type: E14, Luminous flux: 410 lm, Light colour: Warm white, Power factor: 0.55, Color Rendering Index (CRI): 80, Bulb lifetime: 8000 h