location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GP Lighting 047490-HLME1 halogen bulb 20 W Warm white E14

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GP Lighting Check ‘GP Lighting’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
047490-HLME1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
720CA18E14C1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895149047490
Category:
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
Halogen Bulbs Check ‘GP Lighting’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GP Lighting: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:35:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name GP Lighting 047490-HLME1 halogen bulb 20 W Warm white E14 :
The long product name of GP Lighting 047490-HLME1 halogen bulb 20 W Warm white E14. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Candle, 20W, E14, 230V
More>>>
Short summary description GP Lighting 047490-HLME1 halogen bulb 20 W Warm white E14:
This short summary of the GP Lighting 047490-HLME1 halogen bulb 20 W Warm white E14 data-sheet is auto-generated and uses the product title and the first six key specs.

GP Lighting 047490-HLME1, 20 W, E14, 2000 h, 235 lm, Warm white, 100

Long summary description GP Lighting 047490-HLME1 halogen bulb 20 W Warm white E14:
This is an auto-generated long summary of GP Lighting 047490-HLME1 halogen bulb 20 W Warm white E14 based on the first three specs of the first five spec groups.

GP Lighting 047490-HLME1. Bulb power: 20 W, Fitting/cap type: E14, Bulb lifetime: 2000 h, Luminous flux: 235 lm, Light colour: Warm white, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

Brand Image Product code Product Stock Price from
GP Lighting

GP Lighting 046615-HLME1 halogen bulb 30 W Warm white E14
(show image)
720CA28E14C1 046615-HLME1 0.00
(excl. VAT)
0 (incl. VAT)