location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GP Batteries Premium Series GP POWERBANK RAPID 2 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GP Batteries Check ‘GP Batteries’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Premium Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP POWERBANK RAPID 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13016GS230C4 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GP Batteries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name GP Batteries Premium Series GP POWERBANK RAPID 2 battery charger :
The long product name of GP Batteries Premium Series GP POWERBANK RAPID 2 battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GP POWERBANK RAPID 2 W 4X2300NIMH AA NS (NMS)
More>>>
Short summary description GP Batteries Premium Series GP POWERBANK RAPID 2 battery charger:
This short summary of the GP Batteries Premium Series GP POWERBANK RAPID 2 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

GP Batteries Premium Series GP POWERBANK RAPID 2, 100-240 V, 50/60 Hz, 3.2 V, 2300 mAh, 5 - 45 °C, -20 - 35 °C

Long summary description GP Batteries Premium Series GP POWERBANK RAPID 2 battery charger:
This is an auto-generated long summary of GP Batteries Premium Series GP POWERBANK RAPID 2 battery charger based on the first three specs of the first five spec groups.

GP Batteries Premium Series GP POWERBANK RAPID 2. Input voltage: 100-240 V, Input frequency: 50/60 Hz, Output voltage: 3.2 V. Battery capacity: 2300 mAh

Brand Image Product code Product Stock Price from
GP Batteries

GP Batteries NiMH rechargeable batteries ReCyko AR07 battery charger
(show image)
135AR07GS210BC2 ReCyko AR07 0.00
(excl. VAT)
0 (incl. VAT)